PJ Company TPR SERIES: Thermoplastic Rubber Wheels 420TPR60

Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"
Description
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

Suppliers

Company
Product
Description
Supplier Links
TPR SERIES: Thermoplastic Rubber Wheels - 420TPR60 - PJ Company
Compton, CA, USA
TPR SERIES: Thermoplastic Rubber Wheels
420TPR60
TPR SERIES: Thermoplastic Rubber Wheels 420TPR60
CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments. Characteristics: Temperature range -45 to +180 degrees F Durometer 80 (+/-5) Shore A Grey tread/Grey hubOptions: For thrust washers use suffix "TW" Precision bearings For thread guard use suffix "TG"

CAPACITY: 125 - 500 LBS.
The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well in wet environments.
Characteristics:
Temperature range -45 to +180 degrees F
Durometer 80 (+/-5) Shore A
Grey tread/Grey hubOptions:
For thrust washers use suffix "TW"
Precision bearings
For thread guard use suffix "TG"

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420TPR60
Product Name TPR SERIES: Thermoplastic Rubber Wheels
Maximum Load 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
SR SERIES: Soft Rubber Wheels - 620SR60 - PJ Company
Specs
Maximum Load 410 lbs (186 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
View Details