Plasticwheels Ltd. 7" RED INDUSTRIAL BOX CT. 13mm BLACK RUBBER TYRE ATV5207

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
7
Rugeley, United Kingdom
7" RED INDUSTRIAL BOX CT. 13mm BLACK RUBBER TYRE
ATV5207
7" RED INDUSTRIAL BOX CT. 13mm BLACK RUBBER TYRE ATV5207
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV5207
Product Name 7" RED INDUSTRIAL BOX CT. 13mm BLACK RUBBER TYRE
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.01 inch (178 mm)
Wheel Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2535479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWG400-4 25.4/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 540 lbs (245 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 6 inch (152 mm)
View Details