RS Components, Ltd. Trolley Wheels 2391396

Description
Guitel Hervieu 23-095-075B20
Request a Quote
Description
Guitel Hervieu 23-095-075B20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391396
Trolley Wheels 2391396
Guitel Hervieu 23-095-075B20

Guitel Hervieu 23-095-075B20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391396
Product Name Trolley Wheels
Maximum Load 1544 lbs (700 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Trolley Wheels - 400071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details