PJ Company SI SERIES: Sintered Iron Wheels 210SIA0

Description
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:
Description
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:

Suppliers

Company
Product
Description
Supplier Links
SI SERIES: Sintered Iron Wheels - 210SIA0 - PJ Company
Compton, CA, USA
SI SERIES: Sintered Iron Wheels
210SIA0
SI SERIES: Sintered Iron Wheels 210SIA0
CAPACITY: 60 - 250 LBS. The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage. Characteristics: Temperature range -45 to +500 degrees F Painted finish Spoked hub designOptions:

CAPACITY: 60 - 250 LBS.
The SI wheels are constructed of podered metal heated and compacted into a concentric, smooth tread. Sintered Iron wheels are used to reduce noise and minimize floor damage.
Characteristics:
Temperature range -45 to +500 degrees F
Painted finish
Spoked hub designOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 210SIA0
Product Name SI SERIES: Sintered Iron Wheels
Wheel Type Metal
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 8371331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.48 inch (190 mm)
View Details
Hard Rubber Wheels - HR Wheels - RWM Casters Company
Specs
Wheel Type Solid Rubber
Maximum Load 250 to 280 lbs (113 to 127 kg)
Wheel Diameter 3 to 5 inch (76.2 to 127 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details