PJ Company SN SERIES: Semi Pneumatic Wheels 1028SN7KF

Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:
Description
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

Suppliers

Company
Product
Description
Supplier Links
SN SERIES: Semi Pneumatic Wheels - 1028SN7KF - PJ Company
Compton, CA, USA
SN SERIES: Semi Pneumatic Wheels
1028SN7KF
SN SERIES: Semi Pneumatic Wheels 1028SN7KF
CAPACITY: 60 - 250 LBS. The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement. Characteristics: Temperature range -20 to +160 degrees F Zinc plated metal hubOptions:

CAPACITY: 60 - 250 LBS.
The SN wheels allow good shock absorption with light capacity. These wheels offer puncture proof capability and are excellent for use on hand trucks, light weight carts, or floor trucks. Semi-pneumatic wheels will give a cushioned ride and quiet movement.
Characteristics:
Temperature range -20 to +160 degrees F
Zinc plated metal hubOptions:

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 1028SN7KF
Product Name SN SERIES: Semi Pneumatic Wheels
Wheel Type Pneumatic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
R-3547 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 8500 lbs (3855 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details
HR SERIES: Hard Rubber Wheels - 520HR6C - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details