PIX Transmissions Limited Automotive Transmission Belts PIX-FORCE® AUTOMOTIVE TIMING

Description
FEATURES • Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections • Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves • Fibre glass tensile cords provide strength, excellent flex life and high resistance to elongation • Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range ZA 9.525 1.91 4.10 88 ZA, 104 ZA, 111 ZA ZB 9.525 2.29 4.50 137 ZB ZH 9.525 3.50 5.50 89 ZH, 97 ZH, 129 ZH, 136 ZH, 138 ZH, 153 ZH PR 9.525 3.45 5.50 136 PR PRM 9.525 3.37 5.50 97 PRM, 122 PRM, 123 PRM, 124 PRM, 134PRM PRP 9.525 3.50 5.50 177 PRP, 185 PRP YU 8.000 3.02 5.20 101 YU, 106 YU, 107 YU, 109 YU, 115 YU Note • Belts are available in high temperature HSN construction as well
Description
FEATURES • Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections • Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves • Fibre glass tensile cords provide strength, excellent flex life and high resistance to elongation • Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range ZA 9.525 1.91 4.10 88 ZA, 104 ZA, 111 ZA ZB 9.525 2.29 4.50 137 ZB ZH 9.525 3.50 5.50 89 ZH, 97 ZH, 129 ZH, 136 ZH, 138 ZH, 153 ZH PR 9.525 3.45 5.50 136 PR PRM 9.525 3.37 5.50 97 PRM, 122 PRM, 123 PRM, 124 PRM, 134PRM PRP 9.525 3.50 5.50 177 PRP, 185 PRP YU 8.000 3.02 5.20 101 YU, 106 YU, 107 YU, 109 YU, 115 YU Note • Belts are available in high temperature HSN construction as well

Suppliers

Company
Product
Description
Supplier Links
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Nagpur, Maharashtra, India
Automotive Transmission Belts
PIX-FORCE® AUTOMOTIVE TIMING
Automotive Transmission Belts PIX-FORCE® AUTOMOTIVE TIMING
FEATURES • Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections • Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves • Fibre glass tensile cords provide strength, excellent flex life and high resistance to elongation • Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range ZA 9.525 1.91 4.10 88 ZA, 104 ZA, 111 ZA ZB 9.525 2.29 4.50 137 ZB ZH 9.525 3.50 5.50 89 ZH, 97 ZH, 129 ZH, 136 ZH, 138 ZH, 153 ZH PR 9.525 3.45 5.50 136 PR PRM 9.525 3.37 5.50 97 PRM, 122 PRM, 123 PRM, 124 PRM, 134PRM PRP 9.525 3.50 5.50 177 PRP, 185 PRP YU 8.000 3.02 5.20 101 YU, 106 YU, 107 YU, 109 YU, 115 YU Note • Belts are available in high temperature HSN construction as well

FEATURES
• Trapezoidal tooth design for sections ZA, ZB and curvilinear tooth design for other sections
• Precisely formed and accurately spaced teeth ensure smooth engagement with pulley grooves
• Fibre glass tensile cords provide strength, excellent flex life and high resistance to elongation
• Durable backing protects against environmental pollution and friction wear
• Tough nylon surface protects the tooth surface
• Temperature range: -25ºC to +100ºC
• Conforms to ISO 9010 / JASO E 105

PRODUCT RANGE

SectionPitch
(mm)
Tooth Height
(mm)
Belt
Thickness
(mm)
Manufacturing
Range
ZA9.5251.914.1088 ZA, 104 ZA, 111 ZA
ZB9.5252.294.50137 ZB
ZH9.5253.505.5089 ZH, 97 ZH, 129 ZH, 136 ZH, 138 ZH, 153 ZH
PR9.5253.455.50136 PR
PRM9.5253.375.5097 PRM, 122 PRM, 123 PRM, 124 PRM, 134PRM
PRP9.5253.505.50177 PRP, 185 PRP
YU8.0003.025.20101 YU, 106 YU, 107 YU, 109 YU, 115 YU

Note
• Belts are available in high temperature HSN construction as well

Supplier's Site

Technical Specifications

  PIX Transmissions Limited
Product Category Timing Belts (metric)
Product Number PIX-FORCE® AUTOMOTIVE TIMING
Product Name Automotive Transmission Belts
Metric Pitch 9.525mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1800 mm (70.87 inch)
View Details
2 mm (GT3) Pitch, 143 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M143030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details