PI (Physik Instrumente) L.P. Piezo Ratchet Drive PiezoMike Micrometer N-470

Description
Linear actuator with PIShift piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of mechanical and optomechanical components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available
Request a Quote Datasheet
Description
Linear actuator with PIShift piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of mechanical and optomechanical components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Ratchet Drive PiezoMike Micrometer - N-470 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Piezo Ratchet Drive PiezoMike Micrometer
N-470
Piezo Ratchet Drive PiezoMike Micrometer N-470
Linear actuator with PIShift piezo motor Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode PIShift piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of mechanical and optomechanical components Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available

Linear actuator with PIShift piezo motor

Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning. Open-loop operation in full-step mode

PIShift piezo motors

Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force

Alignment of mechanical and optomechanical components

Stable alignment of optical paths. Long-term positioning stability: High stability in target position, reliable start-up even after longer downtimes. High holding force and resolution by combining piezo actuators with mechanical thread translation. Vacuum-compatible versions to 10-9 hPa available

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number N-470
Product Name Piezo Ratchet Drive PiezoMike Micrometer
Stroke or X-Axis Travel 0.2953 to 1.02 inch (7.5 to 26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PICA™ Thru Actuator - P-010.xxH – P-025.xxH - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.1969 to 3.15 inch (5 to 80 mm)
Rated Force 270 to 2158 lbs (122 to 979 kg)
View Details
Piezo Ratchet Drive Closed-Loop PiezoMike - N-472 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 0.5118 inch (7.5 to 13 mm)
Rated Speed 0.0013 in/sec (0.0020 m/min)
Drive Type Micrometer
View Details
High-Load Linear Actuator with DC Motor - M-238 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
View Details
PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details