PI (Physik Instrumente) L.P. Direct Drive Piezo Inertia Motor N-422

Description
Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange PIShift inertia drive Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology
Request a Quote Datasheet
Description
Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange PIShift inertia drive Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Piezo Inertia Motor - N-422 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Direct Drive Piezo Inertia Motor
N-422
Direct Drive Piezo Inertia Motor N-422
Piezo motor-based direct drive OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange PIShift inertia drive Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop Fields of application Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology

Piezo motor-based direct drive

OEM actuator without position sensor. Continuous motion with step frequencies in the ultrasound range. Easy integration, the housing can either be bolted to a level surface or mounted via a threaded flange

PIShift inertia drive

Self-locking, no heat generation at rest. Noiseless drive with operating frequencies beyond 20 kHz. Resolution in step mode approx. 300 nm, open-loop

Fields of application

Industry and research. Alignment of optical elements, micromanipulation, biotechnology, cell manipulation, medical technology

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number N-422
Product Name Direct Drive Piezo Inertia Motor
Stroke or X-Axis Travel 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Linear Actuator with DC Motor - M-238 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
View Details
Piezo Ratchet Drive Vacuum PiezoMike - N-470.V/U - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 1.02 inch (7.5 to 26 mm)
Rated Speed 0.0016 to 0.0024 in/sec (0.0024 to 0.0036 m/min)
Rated Force 4.95 lbs (2.24 kg)
View Details
PICA™ Thru Actuator - P-010.xxH – P-025.xxH - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.1969 to 3.15 inch (5 to 80 mm)
Rated Force 270 to 2158 lbs (122 to 979 kg)
View Details
Piezo Ratchet Drive Closed-Loop PiezoMike - N-472 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 0.5118 inch (7.5 to 13 mm)
Rated Speed 0.0013 in/sec (0.0020 m/min)
Drive Type Micrometer
View Details