PI (Physik Instrumente) L.P. NEXLINE® Linear Actuator N-216

Description
20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
Request a Quote
Description
20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-216 is a NEXLINE™ linear actuator using a PiezoWalk™ walking drive for nanopositioning over a 20 mm travel range with up to 600 N feed force and 800 N holding force. It features an integrated incremental linear encoder with 5 nm system resolution and operates over a temperature range of 0 to 55 °C. The actuator is constructed from aluminum and stainless steel, uses a D-sub 25 connector with a 2 m cable, and is compatible with vacuum environments and strong magnetic fields. Recommended controllers include the E-713.

Datasheet Summary
Powered by GS/AI

The N-216 is a NEXLINE™ linear actuator using a PiezoWalk™ walking drive for nanopositioning over a 20 mm travel range with up to 600 N feed force and 800 N holding force. It features an integrated incremental linear encoder with 5 nm system resolution and operates over a temperature range of 0 to 55 °C. The actuator is constructed from aluminum and stainless steel, uses a D-sub 25 connector with a 2 m cable, and is compatible with vacuum environments and strong magnetic fields. Recommended controllers include the E-713.

Suppliers

Company
Product
Description
Supplier Links
NEXLINE® Linear Actuator - N-216 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
NEXLINE® Linear Actuator
N-216
NEXLINE® Linear Actuator N-216
20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
  • 20 mm Travel Range
  • Extremely High Resolution
  • High Force to 800 N Holding Force
  • Self-Locking at Rest
  • Non-Magnetic and Vacuum-Compatible Working Principle
  • Cleanroom Compatible
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number N-216
Product Name NEXLINE® Linear Actuator
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 0.0157 to 0.0394 in/sec (0.0240 to 0.0600 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

NEXLINE® OEM Linear Actuator - N-111 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.0157 to 0.0394 in/sec (0.0240 to 0.0600 m/min)
View Details
PIMag® High-Load Linear Stage - V-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 78.74 in/sec (120 m/min)
View Details
Piezo Ratchet Drive Closed-Loop PiezoMike - N-472 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 0.5118 inch (7.5 to 13 mm)
Rated Speed 0.0013 in/sec (0.0020 m/min)
Drive Type Micrometer
View Details
High-Resolution Linear Actuator - L-220 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.5118 to 3.03 inch (13 to 77 mm)
Rated Speed 0.0315 to 0.1378 in/sec (0.0480 to 0.2100 m/min)
View Details