PI (Physik Instrumente) L.P. High-Resolution Linear Actuator with Stepper Motor M-228 / M-229

Description
High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
Request a Quote Datasheet
Description
High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Resolution Linear Actuator with Stepper Motor - M-228 / M-229 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Resolution Linear Actuator with Stepper Motor
M-228 / M-229
High-Resolution Linear Actuator with Stepper Motor M-228 / M-229
High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
  • High Precision at low Cost
  • Travel to 1"
  • Resolution to 0.05 microns
  • 10 lb Pushing Force
  • Non-Rotating Tip
  • Speed to 1.5 mm/sec
  • Integrated Limit & Reference Switches
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number M-228 / M-229
Product Name High-Resolution Linear Actuator with Stepper Motor
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 0.9843 inch (10 to 25 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
Rated Force 4.5 to 17.98 lbs (2.04 to 8.16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Linear Actuator - L-220 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.5118 to 3.03 inch (13 to 77 mm)
Rated Speed 0.0315 to 0.1378 in/sec (0.0480 to 0.2100 m/min)
View Details
NEXACT® OEM Miniature Linear Motor / Actuator - N-310 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 4.92 inch (10 to 125 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
Piezo Ratchet Drive PiezoMike Micrometer - N-470 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.2953 to 1.02 inch (7.5 to 26 mm)
Rated Speed 0.0016 to 0.0024 in/sec (0.0024 to 0.0036 m/min)
Drive Type Micrometer
View Details
Direct Drive Piezo Inertia Motor - N-422 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 1.38 inch (35 mm)
Rated Force 1.57 lbs (0.7137 kg)
View Details