PI (Physik Instrumente) L.P. 6-Axis Miniature Hexapod H-811.I2/I2V

Description
300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis) Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Vacuum-compatible version to 10-6 hPa available. Fields of application Research and industry, standard and vacuum environments. For micromanufacturing, medical technology, tool inspection. Brushless DC motor (BLDC) Brushless DC motors are particularly suitable for high rotational speeds. They can be controlled very accurately and ensure high precision. Because they dispense with sliding contacts, they run smoothly, are wear-free and therefore achieve a long lifetime.
Request a Quote Datasheet
Description
300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis) Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Vacuum-compatible version to 10-6 hPa available. Fields of application Research and industry, standard and vacuum environments. For micromanufacturing, medical technology, tool inspection. Brushless DC motor (BLDC) Brushless DC motors are particularly suitable for high rotational speeds. They can be controlled very accurately and ensure high precision. Because they dispense with sliding contacts, they run smoothly, are wear-free and therefore achieve a long lifetime.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Axis Miniature Hexapod - H-811.I2/I2V - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
6-Axis Miniature Hexapod
H-811.I2/I2V
6-Axis Miniature Hexapod H-811.I2/I2V
300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis) Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Vacuum-compatible version to 10-6 hPa available. Fields of application Research and industry, standard and vacuum environments. For micromanufacturing, medical technology, tool inspection. Brushless DC motor (BLDC) Brushless DC motors are particularly suitable for high rotational speeds. They can be controlled very accurately and ensure high precision. Because they dispense with sliding contacts, they run smoothly, are wear-free and therefore achieve a long lifetime.
  • 300x300 to 500x1000mm XY travel
  • 10kg load
  • Absolute encoders, 1nm resolution
  • Z-Stage options: linear motors or ball screws
  • Dynamic error mapping
  • 2m/sec max velocity (cross axis)

Parallel-kinematic design for six degrees of freedom making it significantly more compact and stiff than serial-kinematic systems, higher dynamic range, no moved cables: Higher reliability, reduced friction. Vacuum-compatible version to 10-6 hPa available.

Fields of application

Research and industry, standard and vacuum environments. For micromanufacturing, medical technology, tool inspection.

Brushless DC motor (BLDC)

Brushless DC motors are particularly suitable for high rotational speeds. They can be controlled very accurately and ensure high precision. Because they dispense with sliding contacts, they run smoothly, are wear-free and therefore achieve a long lifetime.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number H-811.I2/I2V
Product Name 6-Axis Miniature Hexapod
Stroke or X-Axis Travel -0.6693 to 0.6693 inch (-17 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision XY Stage - V-731 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details
PIHera Piezo Linear Stage - P-620.1 - P-629.1 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes (optional feature); X-Y-Z Axes (optional feature)
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Carriage Load 2.25 lbs (1.02 kg)
View Details
Multi-Axis Alignment Stage for Silicon Photonics Automation - F-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details