PI (Physik Instrumente) L.P. OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V E-872

Description
Cost Effective Driver board Step-Direction Input Signal E-872.01: Full Step Modus E-872.02: Micro Step Modus
Request a Quote
Description
Cost Effective Driver board Step-Direction Input Signal E-872.01: Full Step Modus E-872.02: Micro Step Modus
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

E-872 is a single-channel OEM driver board for Q-Motion piezo inertia motors, designed for integration into compact motion systems. It supports both full-step and microstep operation via TTL step and direction signals with a maximum step frequency of 20 kHz, and operates with a 0 to 48 V output voltage. The board includes an integrated temperature sensor for SMBus-based monitoring and consumes 0.62 A at maximum load. It has 4-pin headers for control, motor, temperature sensor, and power connections. Dimensions are 46.5 mm × 35.5 mm × 24.84 mm including pin headers, and it weighs 39 g. The operating temperature range is 5 to 50 °C, and the supply voltage is 48 V DC. Short-circuit protection is built in.

Datasheet Summary
Powered by GS/AI

E-872 is a single-channel OEM driver board for Q-Motion piezo inertia motors, designed for integration into compact motion systems. It supports both full-step and microstep operation via TTL step and direction signals with a maximum step frequency of 20 kHz, and operates with a 0 to 48 V output voltage. The board includes an integrated temperature sensor for SMBus-based monitoring and consumes 0.62 A at maximum load. It has 4-pin headers for control, motor, temperature sensor, and power connections. Dimensions are 46.5 mm × 35.5 mm × 24.84 mm including pin headers, and it weighs 39 g. The operating temperature range is 5 to 50 °C, and the supply voltage is 48 V DC. Short-circuit protection is built in.

Suppliers

Company
Product
Description
Supplier Links
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V - E-872 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V
E-872
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V E-872
Cost Effective Driver board Step-Direction Input Signal E-872.01: Full Step Modus E-872.02: Micro Step Modus
  • Cost Effective Driver board
  • Step-Direction Input Signal
  • E-872.01: Full Step Modus
  • E-872.02: Micro Step Modus
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category DC Motor Drives
Product Number E-872
Product Name OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V
Axes 1.0
Motor / System Piezoelectric
Configuration PC Board
Operating Temperature 5 to 50 C (41 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Motor / System DC Brushed; DC Brushless; DC Servo; Voice Coil
Setup Computer
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details
RC03 ACS Driver Module for Low Power Requirement - G-910.RC01 - PI (Physik Instrumente) L.P.
Specs
Product Pulse Width Modulation Drive
Axes 2.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details