PI (Physik Instrumente) L.P.
PICA Piezo Amplifier Module
E-508
Description
Integrated Linear Amplifier, up to 400 W Peak Power
Output Voltage Range +3 to +1100 V & Bipolar
±250 V for Shear Actuators
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Datasheet
Description
Integrated Linear Amplifier, up to 400 W Peak Power
Output Voltage Range +3 to +1100 V & Bipolar
±250 V for Shear Actuators
Request a Quote
Email Supplier
Datasheet
Suppliers
PICA Piezo Amplifier Module
E-508
Integrated Linear Amplifier, up to 400 W Peak Power
Output Voltage Range +3 to +1100 V & Bipolar
±250 V for Shear Actuators
- Integrated Linear Amplifier, up to 400 W Peak Power
- Output Voltage Range +3 to +1100 V & Bipolar
- ±250 V for Shear Actuators
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Piezoelectric Drivers and Piezoelectric Amplifiers |
|
Product Number
|
E-508 |
|
Product Name
|
PICA Piezo Amplifier Module |
|
Input Voltage Range
|
0.0 to 19 volts
|
|
Input Impedance
|
100 kohms
|
|
Output Voltage
|
-1100 to 1100 volts
|
|
Maximum Peak Current
|
50 to 400 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Input Voltage Range
-10 to 10 volts
Output Voltage
24 volts
Maximum Peak Current
200 milliamps
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Output Voltage
-20 to 120 volts
Electrical Connector
Sub-D 37-pin
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-4 to 10 volts
Input Impedance
100 kohms
Output Voltage
-100 to 250 volts
View Details