PI (Physik Instrumente) L.P.
PICA Piezo Driver / Amplifier
E-464
Description
3 Independent Channels
Integrated Linear Amplifiers, 3 x 25 W Peak Power
3 LED Voltage Displays
Output Voltage Range 0 to + 1000 V
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Datasheet
Description
3 Independent Channels
Integrated Linear Amplifiers, 3 x 25 W Peak Power
3 LED Voltage Displays
Output Voltage Range 0 to + 1000 V
Request a Quote
Email Supplier
Datasheet
Suppliers
PICA Piezo Driver / Amplifier
E-464
3 Independent Channels
Integrated Linear Amplifiers, 3 x 25 W Peak Power
3 LED Voltage Displays
Output Voltage Range 0 to + 1000 V
- 3 Independent Channels
- Integrated Linear Amplifiers, 3 x 25 W Peak Power
- 3 LED Voltage Displays
- Output Voltage Range 0 to + 1000 V
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Piezoelectric Drivers and Piezoelectric Amplifiers |
|
Product Number
|
E-464 |
|
Product Name
|
PICA Piezo Driver / Amplifier |
|
Input Voltage Range
|
0.0 to 11 volts
|
|
Input Impedance
|
100 kohms
|
|
Output Voltage
|
0.0 to 1100 volts
|
|
Maximum Peak Current
|
25 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
200 to 1000 kohms
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-20 to 120 volts
View Details