PI (Physik Instrumente) L.P. PIglide RT Series Rotary Air Bearing A-60X

Description
Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of non-motorized passive rotary air bearings are designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation and are easy to integrate with motors and encoders for complete positioning solutions. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RT series bearings offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” o r drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life. An optional high resolution optical encoder can be added to allow precision table angle recording during manual operation. Applications include parts inspection, optical alignment and drag torque measurement. Options, Accessories, and Customizations Optional Mounting Base Optional Position Encoder Air Preparation Kits Custom Mounting Flanges and Square Housings
Request a Quote Datasheet
Description
Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of non-motorized passive rotary air bearings are designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation and are easy to integrate with motors and encoders for complete positioning solutions. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RT series bearings offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” o r drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life. An optional high resolution optical encoder can be added to allow precision table angle recording during manual operation. Applications include parts inspection, optical alignment and drag torque measurement. Options, Accessories, and Customizations Optional Mounting Base Optional Position Encoder Air Preparation Kits Custom Mounting Flanges and Square Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide RT Series Rotary Air Bearing - A-60X - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide RT Series Rotary Air Bearing
A-60X
PIglide RT Series Rotary Air Bearing A-60X
Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of non-motorized passive rotary air bearings are designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation and are easy to integrate with motors and encoders for complete positioning solutions. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RT series bearings offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” o r drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life. An optional high resolution optical encoder can be added to allow precision table angle recording during manual operation. Applications include parts inspection, optical alignment and drag torque measurement. Options, Accessories, and Customizations Optional Mounting Base Optional Position Encoder Air Preparation Kits Custom Mounting Flanges and Square Housings
  • Table Diameters from 50mm to 300mm
  • 490kg Max Payload
  • Radial/Axial Error Motion < 200nm
  • Can be Mounted Vertically or Horizontally
  • Optional Encoder Available for Position
    Feedback
  • Optional Tip/Tilt Tabletops
  • Mounting Bases and Flanges Available

Overview

The PIglide RT series of non-motorized passive rotary air bearings are designed for accuracy, precision, high stiffness, and ease of use. They can be used in any orientation and are easy to integrate with motors and encoders for complete positioning solutions. Applications include optical alignment, metrology, inspection, calibration, and scanning. The RT series bearings offer superior runout, flatness, and wobble performance. Since they are completely frictionless, they exhibit no breakaway “stiction” o r drag friction during operation. They are ideal for use in cleanrooms, require no maintenance or lubrication, and have unlimited life.

An optional high resolution optical encoder can be added to allow precision table angle recording during manual operation. Applications include parts inspection, optical alignment and drag torque measurement.

Options, Accessories, and Customizations

  • Optional Mounting Base
  • Optional Position Encoder
  • Air Preparation Kits
  • Custom Mounting Flanges and Square Housings
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Air Bearings
Product Number A-60X
Product Name PIglide RT Series Rotary Air Bearing
Shape Spherical
Load Capacity 66 to 4892 lbs (29.93 to 2219 kg)
Stiffness 45681 to 4.50E6 lb/in (8000 to 788000 N/mm)
Design Metric
Unlock Full Specs
to access all available technical data

Similar Products

Voice-Coil Air Bearing Scanner - A-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 6.74 lbs (3.06 kg)
View Details
PIglide FPC: Flat, Circular Air Bearing Modules - A-41x - PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Materials Hardcoat aluminum, stainless steel fasteners
Load Capacity 19.78 to 3484 lbs (8.97 to 1580 kg)
View Details
Air Bearing Slide - A-110 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel, Steel Mounting Hardware
Load Capacity 22.48 lbs (10.2 kg)
View Details
Air Bearing Table - A-311 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 33.05 lbs (14.99 kg)
View Details