PI (Physik Instrumente) L.P. Air Bearing Slide A-110

Description
Product overview PIglide positioning systems have a magnetic linear motor, magnetically preloaded air bearings and an optical linear encoder: Noncontact and friction-free motion for the highest accuracy and reliability Application fields PIglide positioning systems are ideally suited for many high-precision applications such as metrology, photonics, and precision scanning in semiconductor or flat panel display manufacturing. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. Accessories and options Encoder PIglide filter and air preparation kits Single and multi-axis motion controller XY setups and individual configurations Base plates made of granite and systems for reducing vibration
Request a Quote
Description
Product overview PIglide positioning systems have a magnetic linear motor, magnetically preloaded air bearings and an optical linear encoder: Noncontact and friction-free motion for the highest accuracy and reliability Application fields PIglide positioning systems are ideally suited for many high-precision applications such as metrology, photonics, and precision scanning in semiconductor or flat panel display manufacturing. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. Accessories and options Encoder PIglide filter and air preparation kits Single and multi-axis motion controller XY setups and individual configurations Base plates made of granite and systems for reducing vibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A-110 is a linear stage with air bearings, ironless 3-phase linear motor, and optical encoder for friction-free, high-precision positioning. It has a motion platform measuring 160 mm by 200 mm and supports travel ranges up to 400 mm with a maximum load capacity of 100 N. The stage operates with compressed air at 515 to 585 kPa, requiring air filtered to ISO 8573-1 Class 1 and dew point of -15 °C. It uses a D-sub 9W4 connector for control and D-sub 15 for the sensor, with an operating temperature range of 15 to 25 °C. The stage is constructed from hardcoat aluminum with stainless steel mounting hardware and is designed for cleanroom compatibility.

Datasheet Summary
Powered by GS/AI

The A-110 is a linear stage with air bearings, ironless 3-phase linear motor, and optical encoder for friction-free, high-precision positioning. It has a motion platform measuring 160 mm by 200 mm and supports travel ranges up to 400 mm with a maximum load capacity of 100 N. The stage operates with compressed air at 515 to 585 kPa, requiring air filtered to ISO 8573-1 Class 1 and dew point of -15 °C. It uses a D-sub 9W4 connector for control and D-sub 15 for the sensor, with an operating temperature range of 15 to 25 °C. The stage is constructed from hardcoat aluminum with stainless steel mounting hardware and is designed for cleanroom compatibility.

Suppliers

Company
Product
Description
Supplier Links
Air Bearing Slide - A-110 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Air Bearing Slide
A-110
Air Bearing Slide A-110
Product overview PIglide positioning systems have a magnetic linear motor, magnetically preloaded air bearings and an optical linear encoder: Noncontact and friction-free motion for the highest accuracy and reliability Application fields PIglide positioning systems are ideally suited for many high-precision applications such as metrology, photonics, and precision scanning in semiconductor or flat panel display manufacturing. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. Accessories and options Encoder PIglide filter and air preparation kits Single and multi-axis motion controller XY setups and individual configurations Base plates made of granite and systems for reducing vibration

Product overview

PIglide positioning systems have a magnetic linear motor, magnetically preloaded air bearings and an optical linear encoder: Noncontact and friction-free motion for the highest accuracy and reliability

Application fields

PIglide positioning systems are ideally suited for many high-precision applications such as metrology, photonics, and precision scanning in semiconductor or flat panel display manufacturing.

Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications.

Accessories and options

  • Encoder
  • PIglide filter and air preparation kits
  • Single and multi-axis motion controller
  • XY setups and individual configurations
  • Base plates made of granite and systems for reducing vibration
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Air Bearings
Product Number A-110
Product Name Air Bearing Slide
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel, Steel Mounting Hardware
Load Capacity 22.48 lbs (10.2 kg)
Design Metric
Unlock Full Specs
to access all available technical data

Similar Products

PIglide RLA Rotation Stage with Air Bearings, Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Shape FlatRound
Load Capacity 770 lbs (349 kg)
Design Metric
View Details
Air Bearing Table - A-322 XY - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Granite Base, Hard coat Aluminum, Nickel-plated steel side rails, Stainless Steel Mounting Hardware
Load Capacity 55.08 lbs (24.98 kg)
View Details
PIglide AT3 Linear Stage with Air Bearings - A-123 - PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 46.08 to 92.17 lbs (20.9 to 41.8 kg)
View Details
Voice-Coil Air Bearing Scanner - A-131 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape FlatRectangular
Materials Hard coat Aluminum, Stainless Steel Mounting Hardware
Load Capacity 6.74 lbs (3.06 kg)
View Details