PHD, Inc. Pneumatic Thruster Slide OSD

Description
PHD Optimax® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is available in three bore sizes and offers standard travel lengths ranging from 1 in to 10 in. To simplify installation and provide for interchangeability, the OSD features a tool plate for mounting of tooling or other actuators. Benefits Available in 3/4, 1-1/8, and 2 in. bore sizes Travel lengths ranging from 1 in. to 10 in. Oversized guide shafts provide maximum rigidity with minimum deflection Urethane shock pads on extend and retract directions provide vibrational damping and minimize impact forces Tool plate provides simple mounting of tooling or other actuators Advantages Oversized guide shafts, urethane shock pads on extend and retract, optional switch bundle
Datasheet
Description
PHD Optimax® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is available in three bore sizes and offers standard travel lengths ranging from 1 in to 10 in. To simplify installation and provide for interchangeability, the OSD features a tool plate for mounting of tooling or other actuators. Benefits Available in 3/4, 1-1/8, and 2 in. bore sizes Travel lengths ranging from 1 in. to 10 in. Oversized guide shafts provide maximum rigidity with minimum deflection Urethane shock pads on extend and retract directions provide vibrational damping and minimize impact forces Tool plate provides simple mounting of tooling or other actuators Advantages Oversized guide shafts, urethane shock pads on extend and retract, optional switch bundle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Thruster Slide - OSD - PHD, Inc.
Fort Wayne, IN, USA
Pneumatic Thruster Slide
OSD
Pneumatic Thruster Slide OSD
PHD Optimax® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is available in three bore sizes and offers standard travel lengths ranging from 1 in to 10 in. To simplify installation and provide for interchangeability, the OSD features a tool plate for mounting of tooling or other actuators. Benefits Available in 3/4, 1-1/8, and 2 in. bore sizes Travel lengths ranging from 1 in. to 10 in. Oversized guide shafts provide maximum rigidity with minimum deflection Urethane shock pads on extend and retract directions provide vibrational damping and minimize impact forces Tool plate provides simple mounting of tooling or other actuators Advantages Oversized guide shafts, urethane shock pads on extend and retract, optional switch bundle

PHD Optimax® Series OSD Pneumatic Thruster Slides are robust linear actuators designed for precision and are ideal for a variety of applications. They are the lower price alternative to the Series SD Pneumatic Thruster Slides, which have more options and longer cycle life. The Series OSD is available in three bore sizes and offers standard travel lengths ranging from 1 in to 10 in. To simplify installation and provide for interchangeability, the OSD features a tool plate for mounting of tooling or other actuators.

Benefits

  • Available in 3/4, 1-1/8, and 2 in. bore sizes
  • Travel lengths ranging from 1 in. to 10 in.
  • Oversized guide shafts provide maximum rigidity with minimum deflection
  • Urethane shock pads on extend and retract directions provide vibrational damping and minimize impact forces
  • Tool plate provides simple mounting of tooling or other actuators

Advantages

Oversized guide shafts, urethane shock pads on extend and retract, optional switch bundle

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Thrusters
Product Number OSD
Product Name Pneumatic Thruster Slide
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0394 to 0.3937 inch (1 to 10 mm)
Rated Speed 50 in/sec (76.2 m/min)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
Bore Size 0.7500 to 2 inch (19.05 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Air Cylinders - GC 3000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Linear Thruster - LDAT-S051050-DBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Linear Thrusters - LT-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details
Compact Pneumatic Thruster Slide - OSP - PHD, Inc.
Specs
Device Type Pneumatic Thruster
Rated Speed 1.97 to 19.69 in/sec (3 to 30 m/min)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details