PHD Manufacturing, Inc. Beam Clamp 250 0037PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.38 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.38 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 250 0037PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
250 0037PL
Beam Clamp 250 0037PL
LOW CARBON STEEL MATERIAL PLAIN FINISH FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.38 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 4 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT
  • WEIGHT 0.38 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 250 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 250 0037PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

HDC6750P Heavy Duty Cam Push Clamps - 72413 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
Clamps - 8296173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - MBC26 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.8780 inch (22.3 mm)
View Details