PHD Manufacturing, Inc. Beam Clamp S7040 EG

Description
ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/32 INCH LENGTH X 1-5/8 INCH WIDTH WEIGHT 0.26 LB MATERIAL THICKNESS 1/4 INCH PACKAGING QUANTITY 50 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7040 MODEL
Datasheet
Description
ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/32 INCH LENGTH X 1-5/8 INCH WIDTH WEIGHT 0.26 LB MATERIAL THICKNESS 1/4 INCH PACKAGING QUANTITY 50 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7040 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7040 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7040 EG
Beam Clamp S7040 EG
ELECTROGALVANIZED FINISH 5/8 INCH MAX. JAW CAPACITY .625 MAX. JAW CAPACITY - DECIMAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-3/32 INCH LENGTH X 1-5/8 INCH WIDTH WEIGHT 0.26 LB MATERIAL THICKNESS 1/4 INCH PACKAGING QUANTITY 50 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7040 MODEL
  • ELECTROGALVANIZED FINISH
  • 5/8 INCH MAX. JAW CAPACITY
  • .625 MAX. JAW CAPACITY - DECIMAL
  • 5/8 MAX. JAW CAPACITY - FRACTIONAL
  • 600 LB LOAD CAPACITY
  • 600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW NO
  • OVERALL DIMENSION 2-3/32 INCH LENGTH X 1-5/8 INCH WIDTH
  • WEIGHT 0.26 LB
  • MATERIAL THICKNESS 1/4 INCH
  • PACKAGING QUANTITY 50 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7040 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7040 EG
Product Name Beam Clamp
Capacity / Jaw Opening 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31102 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 8296183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400023 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.3150 to 0.3740 inch (8 to 9.5 mm)
View Details