PHD Manufacturing, Inc. Beam Clamp S7030 EG

Description
Z TYPE ELECTROGALVANIZED FINISH 1 INCH THK MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL LENGTH 3-1/4 INCH MATERIAL THICKNESS 3/8 INCH WEIGHT 0.63 LB PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7030 MODEL
Datasheet
Description
Z TYPE ELECTROGALVANIZED FINISH 1 INCH THK MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL LENGTH 3-1/4 INCH MATERIAL THICKNESS 3/8 INCH WEIGHT 0.63 LB PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7030 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7030 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7030 EG
Beam Clamp S7030 EG
Z TYPE ELECTROGALVANIZED FINISH 1 INCH THK MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL LENGTH 3-1/4 INCH MATERIAL THICKNESS 3/8 INCH WEIGHT 0.63 LB PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7030 MODEL
  • Z TYPE
  • ELECTROGALVANIZED FINISH
  • 1 INCH THK MAX. JAW CAPACITY
  • 1 MAX. JAW CAPACITY - DECIMAL
  • 1 MAX. JAW CAPACITY - FRACTIONAL
  • 450 LB LOAD CAPACITY
  • 450 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • OVERALL LENGTH 3-1/4 INCH
  • MATERIAL THICKNESS 3/8 INCH
  • WEIGHT 0.63 LB
  • PACKAGING QUANTITY 25 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7030 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7030 EG
Product Name Beam Clamp
Capacity / Jaw Opening 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33310 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - 635 0062PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 3.5 inch (88.9 mm)
Clamping Width 8 inch (203 mm)
View Details