PHD Manufacturing, Inc. Beam Clamp 635 0062PL

Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 5/8 INCH WEIGHT 2.18 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet
Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 5/8 INCH WEIGHT 2.18 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 635 0062PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
635 0062PL
Beam Clamp 635 0062PL
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 5/8 INCH WEIGHT 2.18 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
  • ADJUSTABLE WIDTH TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-1/2 INCH W MIN. JAW CAPACITY
  • 8 INCH W MAX. JAW CAPACITY
  • 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27
  • ROD SIZE 5/8 INCH
  • WEIGHT 2.18 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 635 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 635 0062PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Clamps - 2765886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.09 inch (53 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details