PHD Manufacturing, Inc. Beam Clamp S7025 EG

Description
I TYPE ELECTROGALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD OVERALL DIMENSION 2 INCH LENGTH X 1-1/2 INCH WIDTH WEIGHT 0.94 LB MATERIAL THICKNESS 3/8 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS INCLUDES 9/16 INCH HOLE LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7025 MODEL
Datasheet
Description
I TYPE ELECTROGALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD OVERALL DIMENSION 2 INCH LENGTH X 1-1/2 INCH WIDTH WEIGHT 0.94 LB MATERIAL THICKNESS 3/8 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS INCLUDES 9/16 INCH HOLE LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7025 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7025 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7025 EG
Beam Clamp S7025 EG
I TYPE ELECTROGALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY 2.5 MAX. JAW CAPACITY - DECIMAL 2-1/2 MAX. JAW CAPACITY - FRACTIONAL 500 LB LOAD CAPACITY 500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD OVERALL DIMENSION 2 INCH LENGTH X 1-1/2 INCH WIDTH WEIGHT 0.94 LB MATERIAL THICKNESS 3/8 INCH PACKAGING QUANTITY 25 PER PACK MAXIMUM LOAD WHEN USED IN PAIRS INCLUDES 9/16 INCH HOLE LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7025 MODEL
  • I TYPE
  • ELECTROGALVANIZED FINISH
  • 2-1/2 INCH MAX. JAW CAPACITY
  • 2.5 MAX. JAW CAPACITY - DECIMAL
  • 2-1/2 MAX. JAW CAPACITY - FRACTIONAL
  • 500 LB LOAD CAPACITY
  • 500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • OVERALL DIMENSION 2 INCH LENGTH X 1-1/2 INCH WIDTH
  • WEIGHT 0.94 LB
  • MATERIAL THICKNESS 3/8 INCH
  • PACKAGING QUANTITY 25 PER PACK
  • MAXIMUM LOAD WHEN USED IN PAIRS
  • INCLUDES 9/16 INCH HOLE
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7025 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7025 EG
Product Name Beam Clamp
Capacity / Jaw Opening 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70154 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 635 0037PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 3.5 inch (88.9 mm)
Clamping Width 8 inch (203 mm)
View Details