PHD Manufacturing, Inc. Beam Clamp S7001 EG

Description
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 1300 LB LOAD CAPACITY 1300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH ROD SIZE 3/8 INCH HEAVY DUTY MATERIAL THICKNESS 1/8 INCH SET SCREW LENGTH 2-3/4 INCH WEIGHT 1.09 LB PACKAGING QUANTITY 10 PER PACK LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7001 MODEL
Datasheet
Description
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 1300 LB LOAD CAPACITY 1300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH ROD SIZE 3/8 INCH HEAVY DUTY MATERIAL THICKNESS 1/8 INCH SET SCREW LENGTH 2-3/4 INCH WEIGHT 1.09 LB PACKAGING QUANTITY 10 PER PACK LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7001 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - S7001 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
S7001 EG
Beam Clamp S7001 EG
WIDE THROAT TYPE ELECTROGALVANIZED FINISH 1-21/32 INCH MAX. JAW CAPACITY 1.6562 MAX. JAW CAPACITY - DECIMAL 1-21/32 MAX. JAW CAPACITY - FRACTIONAL 1300 LB LOAD CAPACITY 1300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH ROD SIZE 3/8 INCH HEAVY DUTY MATERIAL THICKNESS 1/8 INCH SET SCREW LENGTH 2-3/4 INCH WEIGHT 1.09 LB PACKAGING QUANTITY 10 PER PACK LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 7001 MODEL
  • WIDE THROAT TYPE
  • ELECTROGALVANIZED FINISH
  • 1-21/32 INCH MAX. JAW CAPACITY
  • 1.6562 MAX. JAW CAPACITY - DECIMAL
  • 1-21/32 MAX. JAW CAPACITY - FRACTIONAL
  • 1300 LB LOAD CAPACITY
  • 1300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH
  • ROD SIZE 3/8 INCH
  • HEAVY DUTY
  • MATERIAL THICKNESS 1/8 INCH
  • SET SCREW LENGTH 2-3/4 INCH
  • WEIGHT 1.09 LB
  • PACKAGING QUANTITY 10 PER PACK
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 7001 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S7001 EG
Product Name Beam Clamp
Capacity / Jaw Opening 1.66 inch (42.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HDP5500 Heavy Duty Long Handle Push-Pull Clamp - 72203 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 5507 lbs (2498 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamp - 625 6205PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 5 inch (127 mm)
Clamping Force 1100 lbs (499 kg)
View Details