PHD Manufacturing, Inc. Pipe Clamp S2304ACP

Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 3/4 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet
Description
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 3/4 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - S2304ACP - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
S2304ACP
Pipe Clamp S2304ACP
2-PIECE TYPE EPOXY COATED COPPER FINISH 16 GAUGE THICKNESS 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUD INAL) LOAD RATING 3/4 INCH PIPE SIZE CARBON STEEL CLAMP MATERIAL 1 NUMBER OF SCREW/BOLTS PACKAGING QUANTITY 100
  • 2-PIECE TYPE
  • EPOXY COATED COPPER FINISH
  • 16 GAUGE THICKNESS
  • 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUDINAL) LOAD RATING
  • 3/4 INCH PIPE SIZE
  • CARBON STEEL CLAMP MATERIAL
  • 1 NUMBER OF SCREW/BOLTS
  • PACKAGING QUANTITY 100
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number S2304ACP
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31105 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - 625 6205PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 5 inch (127 mm)
Clamping Force 1100 lbs (499 kg)
View Details