PHD Manufacturing, Inc. Beam Clamp 625 6205PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 5/8 INCH WEIGHT 3.52 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 5/8 INCH WEIGHT 3.52 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 6205PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 6205PL
Beam Clamp 625 6205PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 5 INCH W MAX. JAW CAPACITY 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 5/8 INCH WEIGHT 3.52 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 5 INCH W MAX. JAW CAPACITY
  • 1100 LB LOAD CAPACITY
  • 1100 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 5/8 INCH
  • WEIGHT 3.52 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 6205PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

200 LB CAP Straight Line Action Toggle Clamps - 70043-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301506100790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 708923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
View Details
Beam Clamp - 625 8707PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 2600 lbs (1179 kg)
View Details