PHD Manufacturing, Inc. Pipe Hanger 970F0350EG

Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 800 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 0.84 LB BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 5-3/16 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
Datasheet
Description
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 800 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 0.84 LB BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 5-3/16 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 970F0350EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
970F0350EG
Pipe Hanger 970F0350EG
J, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL ELECTRO GALVANIZED FINISH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 800 LOAD RATING IN LB A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE WEIGHT 0.84 LB BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS CENTER LINE DISTANCE 5-3/16 INCH ITEMS/FEATURES FELT LINED 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 970F MODEL
  • J, ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 3.5 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 88.9 MIN. PIPE SIZE IN MM
  • 88.9 MAX. PIPE SIZE IN MM
  • 800 LOAD RATING IN LB
  • A-A-1192A TYPE 5, MSS-SP-69 TYPE 5 APPLICABLE STANDARD
  • 800 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • WEIGHT 0.84 LB
  • BAND SIZE 1-1/4 INCH WIDTH X 11 GAUGE THICKNESS
  • CENTER LINE DISTANCE 5-3/16 INCH
  • ITEMS/FEATURES FELT LINED
  • 1 YEAR LIMITED WARRANTY FORM DATE OF SHIPMENT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 970F MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 970F0350EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit Hanger - 3-CH - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-16-3.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 16.00 inch (406.40 mm)
View Details
Pipe Hanger - NM1900 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction UV-Rated Plastic
Features UL Listed
Pipe Size 0.31 to 0.50 inch (7.94 to 12.70 mm)
View Details