PHD Manufacturing, Inc. Beam Clamp 635 0050PL

Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 1/2 INCH WEIGHT 1.62 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet
Description
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 1/2 INCH WEIGHT 1.62 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 635 0050PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
635 0050PL
Beam Clamp 635 0050PL
ADJUSTABLE WIDTH TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 3-1/2 INCH W MIN. JAW CAPACITY 8 INCH W MAX. JAW CAPACITY 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL 700 LB LOAD CAPACITY 700 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27 ROD SIZE 1/2 INCH WEIGHT 1.62 LB LOAD CAPACITY IN LB - UOM LB 635 MODEL
  • ADJUSTABLE WIDTH TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 3-1/2 INCH W MIN. JAW CAPACITY
  • 8 INCH W MAX. JAW CAPACITY
  • 3-1/2 INCH W MIN. JAW CAPACITY - FRACTIONAL
  • 700 LB LOAD CAPACITY
  • 700 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 27, MSS SP-69 TYPE 27
  • ROD SIZE 1/2 INCH
  • WEIGHT 1.62 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 635 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 635 0050PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Clamps - 2726471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Polyamide, Magnesium, Fibreglass Reinforced
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 525 0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 850 to 950 lbs (385 to 431 kg)
View Details