PHD Manufacturing, Inc. Pipe Clamp 522 0400PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3515 LB AT 650 DEG F, 3135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 5.74 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 3-11/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3515 LB AT 650 DEG F, 3135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 5.74 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 3-11/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 522 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
522 0400PL
Pipe Clamp 522 0400PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 3515 LB AT 650 DEG F, 3135 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 5.74 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 1 INCH CENTER LINE DISTANCE 3-11/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 522 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 3515 LB AT 650 DEG F, 3135 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 5.74 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 1 INCH
  • CENTER LINE DISTANCE 3-11/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 522 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 522 0400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 7719338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - 625 5008PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 8 inch (203 mm)
Clamping Force 850 lbs (385 kg)
View Details