Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
PHD MANUFACTURING, INC.
630 0307PL -- BEAM CLAMP
PHD Manufacturing, Inc.
Beam Clamp
630 0307PL
Description
MALLEABLE IRON MATERIAL PLAIN FINISH 3 INCH MIN. JAW CAPACITY 7 INCH MAX. JAW CAPACITY 3 MIN. JAW CAPACITY - DECIMAL 7 MAX. JAW CAPACITY - DECIMAL 3 MIN. JAW CAPACITY - FRACTIONAL 7 MAX. JAW CAPACITY - FRACTIONAL WEIGHT 2.49 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN 630 MODEL
PHD Manufacturing, Inc.
Done
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN FINISH 3 INCH MIN. JAW CAPACITY 7 INCH MAX. JAW CAPACITY 3 MIN. JAW CAPACITY - DECIMAL 7 MAX. JAW CAPACITY - DECIMAL 3 MIN. JAW CAPACITY - FRACTIONAL 7 MAX. JAW CAPACITY - FRACTIONAL WEIGHT 2.49 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN 630 MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
630 0307PL
Beam Clamp
630 0307PL
MALLEABLE IRON MATERIAL PLAIN FINISH 3 INCH MIN. JAW CAPACITY 7 INCH MAX. JAW CAPACITY 3 MIN. JAW CAPACITY - DECIMAL 7 MAX. JAW CAPACITY - DECIMAL 3 MIN. JAW CAPACITY - FRACTIONAL 7 MAX. JAW CAPACITY - FRACTIONAL WEIGHT 2.49 LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN 630 MODEL
MALLEABLE IRON MATERIAL
PLAIN FINISH
3 INCH MIN. JAW CAPACITY
7 INCH MAX. JAW CAPACITY
3 MIN. JAW CAPACITY - DECIMAL
7 MAX. JAW CAPACITY - DECIMAL
3 MIN. JAW CAPACITY - FRACTIONAL
7 MAX. JAW CAPACITY - FRACTIONAL
WEIGHT 2.49 LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
630 MODEL
Supplier's Site
Datasheet
Technical Specifications
PHD Manufacturing, Inc.
Product Category
Hand Clamps
Product Number
630 0307PL
Product Name
Beam Clamp
Body Material
Malleable Iron
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
337 LB CAP Straight Line Action Toggle Clamps
70049
Specs
Clamp Type
Toggle Clamp
Body Material
Steel; Low Carbon Steel, Zinc Plated
Clamping Force
0.3372 lbs (0.1529 kg)
View Details
Certex UK
Beam Clamp - IPTKW WLL ton 2
502100201900220
Specs
Body Material
Steel; Alloy steel
Clamping Width
2.95 to 7.48 inch (75 to 190 mm)
Clamping Force
4409 lbs (2000 kg)
View Details
RS Components, Ltd.
Clamps
2726488
Specs
Body Material
Steel; Steel
Capacity / Jaw Opening
11.81 inch (300 mm)
View Details
PHD Manufacturing, Inc.
Beam Clamp
350 0050PL
Specs
Body Material
Malleable Iron
Capacity / Jaw Opening
0.7500 inch (19.05 mm)
Clamping Force
500 lbs (227 kg)
View Details