PHD Manufacturing, Inc. Beam Clamp 62591207PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/4 INCH WEIGHT 19.82 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/4 INCH WEIGHT 19.82 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 62591207PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
62591207PL
Beam Clamp 62591207PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/4 INCH WEIGHT 19.82 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 7 INCH W MAX. JAW CAPACITY
  • 8000 LB LOAD CAPACITY
  • 8000 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1-1/4 INCH
  • WEIGHT 19.82 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 62591207PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Die Cast Zinc
Capacity / Jaw Opening 2.87 inch (73 mm)
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Pipe Clamp - 551 0125EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 250 lbs (113 kg)
View Details