PHD Manufacturing, Inc. Pipe Clamp 520 0400PL

Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.86 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/4 INCH CENTER LINE DISTANCE 3-7/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet
Description
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.86 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/4 INCH CENTER LINE DISTANCE 3-7/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - 520 0400PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Clamp
520 0400PL
Pipe Clamp 520 0400PL
2-PIECE TYPE PLAIN FINISH A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 1.86 LB FOR SUSPENDING NON INSULATED PIPE LINE ADJUSTABLE WIDTH 3/4 INCH CENTER LINE DISTANCE 3-7/16 INCH ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT 520 MODEL
  • 2-PIECE TYPE
  • PLAIN FINISH
  • A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD
  • 1040 LB AT 650 DEG F, 930 LB AT 750 DEG F LOAD RATING
  • LOW CARBON STEEL CLAMP MATERIAL
  • WEIGHT 1.86 LB
  • FOR SUSPENDING NON INSULATED PIPE LINE
  • ADJUSTABLE WIDTH 3/4 INCH
  • CENTER LINE DISTANCE 3-7/16 INCH
  • ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT
  • 520 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 520 0400PL
Product Name Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70162-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Pipe Clamp - 525 0200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 1380 to 1545 lbs (626 to 701 kg)
View Details