PHD Manufacturing, Inc. Beam Clamp 62591204PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/4 INCH WEIGHT 18.76 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/4 INCH WEIGHT 18.76 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 62591204PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
62591204PL
Beam Clamp 62591204PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 8000 LB LOAD CAPACITY 8000 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/4 INCH WEIGHT 18.76 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 8000 LB LOAD CAPACITY
  • 8000 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1-1/4 INCH
  • WEIGHT 18.76 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 62591204PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 625 6204PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 1100 lbs (499 kg)
View Details