PHD Manufacturing, Inc. Beam Clamp 62591108PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 15.6 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 15.6 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 62591108PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
62591108PL
Beam Clamp 62591108PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 15.6 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 6100 LB LOAD CAPACITY
  • 6100 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1-1/8 INCH
  • WEIGHT 15.6 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 62591108PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 2726489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - S7040 EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Capacity / Jaw Opening 0.6250 inch (15.87 mm)
Clamping Force 600 lbs (272 kg)
View Details