PHD Manufacturing, Inc. Beam Clamp 62591106PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 13.74 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 13.74 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 62591106PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
62591106PL
Beam Clamp 62591106PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 6100 LB LOAD CAPACITY 6100 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1-1/8 INCH WEIGHT 13.74 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 6 INCH W MAX. JAW CAPACITY
  • 6100 LB LOAD CAPACITY
  • 6100 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1-1/8 INCH
  • WEIGHT 13.74 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 62591106PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Beam Clamp - 625 9107PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 7 inch (178 mm)
Clamping Force 4300 lbs (1950 kg)
View Details