PHD Manufacturing, Inc. Beam Clamp 625 9110PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 10.46 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 10.46 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 9110PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 9110PL
Beam Clamp 625 9110PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 10.46 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 10 INCH W MAX. JAW CAPACITY
  • 4300 LB LOAD CAPACITY
  • 4300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1 INCH
  • WEIGHT 10.46 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 9110PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 9.84 inch (250 mm)
View Details
Pipe Clamp - 525 1600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 3835 to 4300 lbs (1739 to 1950 kg)
View Details