PHD Manufacturing, Inc. Beam Clamp 625 9108PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 9.62 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 9.62 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 9108PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 9108PL
Beam Clamp 625 9108PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 4300 LB LOAD CAPACITY 4300 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1 INCH WEIGHT 9.62 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 4300 LB LOAD CAPACITY
  • 4300 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1 INCH
  • WEIGHT 9.62 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 9108PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 2726463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 521 2000EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2730 to 3060 lbs (1238 to 1388 kg)
View Details