PHD Manufacturing, Inc. Beam Clamp 360 0062PL

Description
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT WEIGHT 0.49 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT WEIGHT 0.49 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 360 0062PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
360 0062PL
Beam Clamp 360 0062PL
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 5/8 INCH PIPE SIZE 5 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT WEIGHT 0.49 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 1.25 MAX. JAW CAPACITY - DECIMAL
  • 1-1/4 MAX. JAW CAPACITY - FRACTIONAL
  • 850 LB LOAD CAPACITY
  • 850 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19
  • ROD SIZE 5/8 INCH
  • PIPE SIZE 5 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-5/16 INCH HEIGHT
  • WEIGHT 0.49 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 360 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 360 0062PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

HDV2600/FA Hold Down Vertical Clamp - 72111 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 2646 lbs (1200 kg)
View Details
Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 1253860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
Beam Clamp - 350 1050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 500 lbs (227 kg)
View Details