PHD Manufacturing, Inc. Beam Clamp 625 8710PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 8.4 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 8.4 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 8710PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 8710PL
Beam Clamp 625 8710PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 8.4 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 10 INCH W MAX. JAW CAPACITY
  • 2600 LB LOAD CAPACITY
  • 2600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 7/8 INCH
  • WEIGHT 8.4 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 8710PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Adjustable Torque Toggle Screws - 31102 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Pipe Clamp - 553 0350PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 600 lbs (272 kg)
View Details