Jergens, Inc. 990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar 70135

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 990 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 990 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar - 70135 - Jergens, Inc.
Cleveland, OH, United States
990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar
70135
990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar 70135
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 990 lbs Vertical handles are designed with a minimum of 90° opening angle The straight base enables mounting on a vertical surface requiring less space for clamping action Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped
  • Holding capacity up to 990 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • The straight base enables mounting on a vertical surface requiring less space for clamping action
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70135
Product Name 990 LB CAP Vertical Toggle Clamp with Straight Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDP1300 Heavy Duty Long Handle Push-Pull Clamp - 72201 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Adjustable Torque Toggle Screws - 31102 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Adjustable Torque Toggle Screws - 31104 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
1,980 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70036 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details