PHD Manufacturing, Inc. Beam Clamp 625 8707PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 7.44 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 7.44 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 8707PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 8707PL
Beam Clamp 625 8707PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 7 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 7.44 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 7 INCH W MAX. JAW CAPACITY
  • 2600 LB LOAD CAPACITY
  • 2600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 7/8 INCH
  • WEIGHT 7.44 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 8707PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

700 LB CAP Straight Line Action Toggle Clamps - 70045 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6991 lbs (0.3171 kg)
View Details
Clamps - 1253844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100801252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Pipe Clamp - 522 1600PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 8135 to 9120 lbs (3689 to 4136 kg)
View Details