PHD Manufacturing, Inc. Beam Clamp 625 3708PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 2.14 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 2.14 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 3708PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 3708PL
Beam Clamp 625 3708PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 2.14 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 550 LB LOAD CAPACITY
  • 550 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/8 INCH
  • WEIGHT 2.14 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 3708PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

67 LB CAP Horizontal Toggle Clamp with Flanged Base & Solid Arm - 70019-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 2.36 inch (0.0 to 60 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 708863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Beam Clamp - 625 5010PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 10 inch (254 mm)
Clamping Force 850 lbs (385 kg)
View Details