PHD Manufacturing, Inc. Beam Clamp 625 8704PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 6.57 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 6.57 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 8704PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 8704PL
Beam Clamp 625 8704PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 2600 LB LOAD CAPACITY 2600 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 7/8 INCH WEIGHT 6.57 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 2600 LB LOAD CAPACITY
  • 2600 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 7/8 INCH
  • WEIGHT 6.57 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 8704PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70025 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 1253842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - 625 3706PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 6 inch (152 mm)
Clamping Force 550 lbs (249 kg)
View Details