PHD Manufacturing, Inc. Beam Clamp 625 3706PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 1.93 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 1.93 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 3706PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 3706PL
Beam Clamp 625 3706PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 550 LB LOAD CAPACITY 550 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/8 INCH WEIGHT 1.93 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 6 INCH W MAX. JAW CAPACITY
  • 550 LB LOAD CAPACITY
  • 550 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/8 INCH
  • WEIGHT 1.93 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 3706PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pipe Clamp - 521 1400EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2220 to 2490 lbs (1007 to 1129 kg)
View Details