PHD Manufacturing, Inc. Beam Clamp 625 7510PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.96 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.96 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 7510PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 7510PL
Beam Clamp 625 7510PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 5.96 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 10 INCH W MAX. JAW CAPACITY
  • 1500 LB LOAD CAPACITY
  • 1500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/4 INCH
  • WEIGHT 5.96 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 7510PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.33 inch (110 mm)
View Details
Pipe Clamp - 526 1000PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 4910 to 5500 lbs (2227 to 2494 kg)
View Details