PHD Manufacturing, Inc. Beam Clamp 625 7504PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 4.34 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 4.34 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 7504PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 7504PL
Beam Clamp 625 7504PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 4 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 4.34 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 4 INCH W MAX. JAW CAPACITY
  • 1500 LB LOAD CAPACITY
  • 1500 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 3/4 INCH
  • WEIGHT 4.34 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 7504PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301506100790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 254866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Latch toggle clamp
Body Material Steel; Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
Beam Clamp - 250 1037EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 400 lbs (181 kg)
View Details