PHD Manufacturing, Inc. Beam Clamp 250 1037EG

Description
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.38 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.38 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 250 1037EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
250 1037EG
Beam Clamp 250 1037EG
LOW CARBON STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 400 LB LOAD CAPACITY 400 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL ROD SIZE 3/8 INCH PIPE SIZE 4 INCH OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.38 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 250 MODEL
  • LOW CARBON STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 400 LB LOAD CAPACITY
  • 400 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 23, MSS-SP-69 TYPE 23, FM, UL
  • ROD SIZE 3/8 INCH
  • PIPE SIZE 4 INCH
  • OVERALL DIMENSION 2-1/4 INCH LENGTH X 2-3/8 INCH HEIGHT
  • WEIGHT 0.38 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 250 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 250 1037EG
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
760 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70024 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Pipe Clamp - 551 0125EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 250 lbs (113 kg)
View Details