PHD Manufacturing, Inc. Beam Clamp 625 5012PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 3.11 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 3.11 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 5012PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 5012PL
Beam Clamp 625 5012PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 12 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 3.11 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 12 INCH W MAX. JAW CAPACITY
  • 850 LB LOAD CAPACITY
  • 850 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1/2 INCH
  • WEIGHT 3.11 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 5012PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2408171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details