PHD Manufacturing, Inc. Beam Clamp 360 0075PL

Description
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 3/4 INCH PIPE SIZE 6 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.87 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 3/4 INCH PIPE SIZE 6 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.87 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 360 0075PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
360 0075PL
Beam Clamp 360 0075PL
MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 1-1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - DECIMAL 1-1/4 MAX. JAW CAPACITY - FRACTIONAL 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19 ROD SIZE 3/4 INCH PIPE SIZE 6 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT WEIGHT 0.87 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 360 MODEL
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 1-1/4 INCH MAX. JAW CAPACITY
  • 1.25 MAX. JAW CAPACITY - DECIMAL
  • 1-1/4 MAX. JAW CAPACITY - FRACTIONAL
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19
  • ROD SIZE 3/4 INCH
  • PIPE SIZE 6 INCH
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 2-3/8 INCH HEIGHT
  • WEIGHT 0.87 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 360 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 360 0075PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70011 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPBSNZ WLL ton 3.00 - 502100300400190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 625 9104PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Steel
Clamping Width 4 inch (102 mm)
Clamping Force 4300 lbs (1950 kg)
View Details