PHD Manufacturing, Inc. Beam Clamp 625 5010PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.82 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.82 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 5010PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 5010PL
Beam Clamp 625 5010PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 10 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.82 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 10 INCH W MAX. JAW CAPACITY
  • 850 LB LOAD CAPACITY
  • 850 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1/2 INCH
  • WEIGHT 2.82 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 5010PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

300 LB CAP Straight Line Action Toggle Clamps with Flanged Base - 70046 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
Beam Clamp - 360 1075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 1.25 inch (31.75 mm)
Clamping Force 900 lbs (408 kg)
View Details