PHD Manufacturing, Inc. Beam Clamp 625 5008PL

Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.56 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet
Description
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.56 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 625 5008PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
625 5008PL
Beam Clamp 625 5008PL
LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 8 INCH W MAX. JAW CAPACITY 850 LB LOAD CAPACITY 850 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 1/2 INCH WEIGHT 2.56 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 2 INCH THK, 8 INCH W MAX. JAW CAPACITY
  • 850 LB LOAD CAPACITY
  • 850 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • ROD SIZE 1/2 INCH
  • WEIGHT 2.56 LB
  • LOAD CAPACITY IN LB - UOM LB
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 625 5008PL
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70034-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 1253877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 0.7874 inch (20 mm)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400064 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1654 to 0.2047 inch (4.2 to 5.2 mm)
View Details